Single/ Dual Ultra Low Noise Wideband Operational Amplifier 5-SOT-23 -40 to 125
1.5GHz Op Amp, 95MHz BW, 400V/µs SR, SOT-23, 1-Ch Product overview: LMH6624MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 95MHz, 400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 95MHz, 400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6624MF can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1201520-LMH6624MF
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 95MHz
Supply Current: 12mA
Amplifier Type: Voltage Feedback
Slew Rate: 400V/μs
Gain Bandwidth Product: 1.5GHz
Current - Input Bias: 13μA
Voltage - Input Offset: 100μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6624
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Precision Amplifiers Single/ Dual Ultra Low Noise Wideband Operational Amplifier 5-SOT-23 -40 to 125
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6624MF | 687-LMH6624MF | LMH6624MFTR-ND | 1201520-LMH6624MF | LMH6624MF | LMH6624MF | LMH6624MF | LMH6624MF |
| Product Name | LMH6624 Single/ Dual Ultra Low Noise Wideband Operational Amplifier | 1.5GHz 95MHz 400V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6624MF | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 5 to 12 volts | 5 volts | ||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 16000 microamps | |||||||
| GBW | 1500 MHz | 1500 MHz | 1500 MHz | |||||
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs |