Texas Instruments 58MHZ Operational Amplifier IC LMH6619MAX

Description
IC OPAMP VFB 58MHZ RRO 8SOIC Product overview: LMH6619MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 58MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 58MHZ RRO 8SOIC Product overview: LMH6619MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 58MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58MHZ Operational Amplifier IC - 687-LMH6619MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
58MHZ Operational Amplifier IC
687-LMH6619MAX
58MHZ Operational Amplifier IC 687-LMH6619MAX
IC OPAMP VFB 58MHZ RRO 8SOIC Product overview: LMH6619MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 58MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MAX can be used for catalog matching and distributor lookup.

IC OPAMP VFB 58MHZ RRO 8SOIC Product overview: LMH6619MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 58MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX - 041136-LMH6619MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX
041136-LMH6619MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX 041136-LMH6619MAX
Manufacturer: Texas Instruments Win Source Part Number: 041136-LMH6619MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 140MHz Amplifier Type: Voltage Feedback Slew Rate: 57 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1.45mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 58MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 041136-LMH6619MAX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 140MHz
Amplifier Type: Voltage Feedback
Slew Rate: 57 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 1.45mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 58MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMH6619MAX 041136-LMH6619MAX
Product Name 58MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX
Slew Rate 57 V/µs 57 V/µs
Bandwidth 140 MHz 58 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Reel - TR SOIC; 8-SOIC
Supply Voltage (VS) 2.7 to 11 volts
Unlock Full Specs
to access all available technical data