Operational Amplifier, 2 Func, 7500uV Offset-Max, PDIP8
DUAL OP-AMP, 7500uV OFFSET-MAX, 0.22MHz BAND WIDTH, PDIP8, DIP-8 Product overview: LMC6572BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.22MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.22MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6572BIN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MDIP
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-MDIP
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-MDIP
IC OPAMP GP 2 CIRCUIT 8MDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6572BIN | 687-LMC6572BIN | LMC6572BIN | LMC6572BIN | LMC6572BIN |
| Product Name | Dual 0.22MHz DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP8 | DIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Slew Rate | 0.0900 V/µs | 0.0900 V/µs | 9.00E-8 V/µs | ||
| Bandwidth | 0.2200 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |