Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
370MHz Op Amp, 2400V/µs Slew Rate, 10uA Ib, MSOP-8 Product overview: LMH6551MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2400V, 10uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2400V, 10uA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551MMX can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6551MMX-ND | 687-LMH6551MMX | LMH6551MMX | LMH6551MMX | LMH6551MMX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 370MHz 2400V 10uA MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | ||
| Slew Rate | 2400 V/µs | 2400 V/µs | 0.0024 V/µs | 2400 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage (VS) | 6 volts | 3 volts |