Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201274-LMC6772BIN/N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Family Name: LMC6772
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Maximum Quiescent Current: 20μA
Voltage - Input Offset (Maximum): 15mV @ 5V
Current - Input Bias (Maximum): 0.04pA @ 5V
Propagation Delay (Maximum): 10μs
Alternative Parts (Cross-Reference): MAX972MJA; MAX972ESA+T; MAX972CUA+T;
Introduction Date: September 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Dual 15V Comparator, 2Ch, Open-Drain, PDIP, -40 to 85C Product overview: LMC6772BIN/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772BIN/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose Open Drain 8-PDIP
Analog Comparators Dual Micropwr RRIN CMOS Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC6772BIN/NOPB | 1201274-LMC6772BIN/NOPB | 692-LMC6772BIN/NOPB | LMC6772BIN/NOPB | LMC6772BIN/NOPB |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Linear - Linear - Comparators - LMC6772BIN/NOPB | Dual 15V Linear Comparator IC | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |