Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 117089-LMC6772AIMX/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Dual Comparator, 15V, Open-Drain, 20uA, SOIC Product overview: LMC6772AIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIMX/NOPB
Analog Comparators Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85
Comparator General Purpose Open Drain 8-SOIC
IC COMPAR DUAL MICPWR CMOS 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMC6772AIMX/NOPB | 117089-LMC6772AIMX/NOPB | 692-LMC6772AIMX/NOPB | LMC6772AIMX/NOPB | LMC6772AIMX/NOPB | LMC6772AIMX/NOPB |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Linear - Linear - Comparators - LMC6772AIMX/NOPB | Dual 15V 20uA SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |