Operational Amplifier
IC OPAMP GP 4 CIRCUIT 14DIP Product overview: LMC6574AIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6574AIN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779419-LMC6574AIN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 14-DIP
Output Current per Channel: 6mA
SR - Slew Rate: 0.09 V/μs
GBP - Gain Bandwidth Product: 220kHz
Dual Supply Voltage (±): 2.7 V ~ 11 V
Alternative Parts (Cross-Reference): TS944IDT; LMP7704MAX; LMC6574AIM; LMC6574AIN;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6574AIN | 687-LMC6574AIN | 779419-LMC6574AIN | LMC6574AIN | LMC6574AIN | LMC6574AIN |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6574AIN | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; DIP14 | Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Slew Rate | 0.0900 V/µs | 0.0900 V/µs | 9.00E-8 V/µs | 0.0900 V/µs | ||
| Bandwidth | 0.2200 MHz | 0.2200 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |