Infineon Technologies AG Single FETs, MOSFETs BSZ0803LSATMA1

Description
N-Channel 100V 9A (Ta), 40A (Tc) 2.1W (Ta), 52W (Tc) Surface Mount PG-TDSON-8 FL
Request a Quote Datasheet
Description
N-Channel 100V 9A (Ta), 40A (Tc) 2.1W (Ta), 52W (Tc) Surface Mount PG-TDSON-8 FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-BSZ0803LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ0803LSATMA1TR-ND
Single FETs, MOSFETs 448-BSZ0803LSATMA1TR-ND
N-Channel 100V 9A (Ta), 40A (Tc) 2.1W (Ta), 52W (Tc) Surface Mount PG-TDSON-8 FL

N-Channel 100V 9A (Ta), 40A (Tc) 2.1W (Ta), 52W (Tc) Surface Mount PG-TDSON-8 FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ0803LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ0803LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ0803LSATMA1
MOSFET N-CH 100V 9A/40A TSDSON

MOSFET N-CH 100V 9A/40A TSDSON

Supplier's Site
Mosfet, N-Ch, 100V, 40A, Tsdson-Fl Rohs Compliant Infineon - 78AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 40A, Tsdson-Fl Rohs Compliant Infineon
78AH7112
Mosfet, N-Ch, 100V, 40A, Tsdson-Fl Rohs Compliant Infineon 78AH7112
MOSFET, N-CH, 100V, 40A, TSDSON-FL ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 40A, TSDSON-FL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-BSZ0803LSATMA1TR-ND BSZ0803LSATMA1 78AH7112
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 40A, Tsdson-Fl Rohs Compliant Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR - 1046722-AUIRF7805QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
4 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers