Infineon Technologies AG Single FETs, MOSFETs BSZ084N08NS5ATMA1

Description
N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL
Request a Quote Datasheet
Description
N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-BSZ084N08NS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ084N08NS5ATMA1TR-ND
Single FETs, MOSFETs 448-BSZ084N08NS5ATMA1TR-ND
N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSZ084N08NS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ084N08NS5ATMA1CT-ND
Single FETs, MOSFETs 448-BSZ084N08NS5ATMA1CT-ND
N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSZ084N08NS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ084N08NS5ATMA1DKR-ND
Single FETs, MOSFETs 448-BSZ084N08NS5ATMA1DKR-ND
N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 80V 40A (Tc) 63W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1192331-BSZ084N08NS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1192331-BSZ084N08NS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1192331-BSZ084N08NS5ATMA1
Win Source Part Number: 1192331-BSZ084N08NS5 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 8.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.8V @ 31µA Power Dissipation (Max): 63W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TSDSON-8-FL Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1820 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSZ084N08NS5; SP001227056; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: BSZ084N08NS5ATMA1-ND ,448-BSZ084N08NS5ATM A1TR,SP001227056,448 -BSZ084N08NS5ATMA1CT ,448-BSZ084N08NS5ATM A1DKR Base Product Number: BSZ084 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1192331-BSZ084N08NS5ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 8.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 31µA
Power Dissipation (Max): 63W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TSDSON-8-FL
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1820 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSZ084N08NS5; SP001227056;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSZ084N08NS5ATMA1-ND,448-BSZ084N08NS5ATMA1TR,SP001227056,448-BSZ084N08NS5ATMA1CT,448-BSZ084N08NS5ATMA1DKR
Base Product Number: BSZ084
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
MOSFETs - 2580715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580715
MOSFETs 2580715
INFINEON MOSFET BSZ084N08NS5ATMA1

INFINEON MOSFET BSZ084N08NS5ATMA1

Supplier's Site
MOSFETs - 2580717P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580717P
MOSFETs 2580717P
INFINEON MOSFET BSZ084N08NS5ATMA1

INFINEON MOSFET BSZ084N08NS5ATMA1

Supplier's Site
MOSFETs - 2580717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580717
MOSFETs 2580717
INFINEON MOSFET BSZ084N08NS5ATMA1

INFINEON MOSFET BSZ084N08NS5ATMA1

Supplier's Site
Singapore, Singapore
80V 40A MOSFET Transistor
278-BSZ084N08NS5ATMA1
80V 40A MOSFET Transistor 278-BSZ084N08NS5ATMA1
MOSFET N-CH 80V 40A TSDSON Product overview: BSZ084N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ084N08NS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 40A TSDSON Product overview: BSZ084N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ084N08NS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ084N08NS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ084N08NS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ084N08NS5ATMA1
MOSFET N-CH 80V 40A TSDSON

MOSFET N-CH 80V 40A TSDSON

Supplier's Site
Single FETs, MOSFETs - BSZ084N08NS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSZ084N08NS5ATMA1
Single FETs, MOSFETs BSZ084N08NS5ATMA1
MOSFET N-CH 80V 40A TSDSON

MOSFET N-CH 80V 40A TSDSON

Supplier's Site Datasheet
MOSFET N-Ch 80V 40A TSDSON-8

MOSFET N-Ch 80V 40A TSDSON-8

Buy Now Datasheet
Mosfet, N-Ch, 80V, 40A, Tsdson; Channel Type Infineon - 49AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 40A, Tsdson; Channel Type Infineon
49AC0113
Mosfet, N-Ch, 80V, 40A, Tsdson; Channel Type Infineon 49AC0113
MOSFET, N-CH, 80V, 40A, TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 80V, 40A, TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-BSZ084N08NS5ATMA1TR-ND 1192331-BSZ084N08NS5ATMA1 2580715 278-BSZ084N08NS5ATMA1 BSZ084N08NS5ATMA1 BSZ084N08NS5ATMA1 BSZ084N08NS5ATMA1 49AC0113
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 80V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 40A, Tsdson; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 TSDSON Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN TO-3
PD 63000 milliwatts 63 milliwatts 63000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFU8401-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers