MOSFET N-CH 80V 13A/40A TSDSON Product overview: BSZ0602LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0602LSATMA1 can be used for catalog matching and distributor lookup.
N-Channel 80V 13A (Ta), 40A (Tc) 69W (Tc) Surface Mount PG-TDSON-8 FL
Manufacturer: Infineon Technologies
Win Source Part Number: 864784-BSZ0602LSATMA
Series: OptiMOS™ 5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 13A (Ta), 40A (Tc) 69W (Tc) Surface Mount PG-TDSON-8 FL
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: BSZ0602
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8 FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.29.0095
Other Part Number: 448-BSZ0602LSATMA1TR
MOSFET, N-CH, 80V, 40A, TSDSON-FL ROHS COMPLIANT: YES
MOSFET N-CH 80V 13A/40A TSDSON
MOSFET N-CH 80V 13A/40A TSDSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSZ0602LSATMA1 | 448-BSZ0602LSATMA1TR-ND | 864784-BSZ0602LSATMA1 | 78AH7109 | BSZ0602LSATMA1 | BSZ0602LSATMA1 |
| Product Name | 80V 13A 40A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0602LSATMA1 | Mosfet, N-Ch, 80V, 40A, Tsdson-Fl Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0260 kS | |||||
| PD | 69 milliwatts | 69000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |