Infineon Technologies AG Single FETs, MOSFETs BSZ0703LSATMA1

Description
N-Channel 60V 40A (Tc) 46W (Tc) Surface Mount PG-TSDSON-8-26
Request a Quote Datasheet
Description
N-Channel 60V 40A (Tc) 46W (Tc) Surface Mount PG-TSDSON-8-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-BSZ0703LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ0703LSATMA1TR-ND
Single FETs, MOSFETs 448-BSZ0703LSATMA1TR-ND
N-Channel 60V 40A (Tc) 46W (Tc) Surface Mount PG-TSDSON-8-26

N-Channel 60V 40A (Tc) 46W (Tc) Surface Mount PG-TSDSON-8-26

Buy Now Datasheet
Singapore, Singapore
60V 40A MOSFET Transistor
278-BSZ0703LSATMA1
60V 40A MOSFET Transistor 278-BSZ0703LSATMA1
MOSFET N-CH 60V 40A TSDSON Product overview: BSZ0703LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0703LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 40A TSDSON Product overview: BSZ0703LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0703LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962350-BSZ0703LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962350-BSZ0703LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962350-BSZ0703LSATMA1
Win Source Part Number: 962350-BSZ0703LSATMA 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 6.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 20µA Power Dissipation (Max): 46W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TSDSON-8-26 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001614096,448-BSZ0 703LSATMA1TR,448-BSZ 0703LSATMA1DKR,448-B SZ0703LSATMA1CT,BSZ0 703LSATMA1-ND Base Product Number: BSZ0703 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 962350-BSZ0703LSATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 6.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 20µA
Power Dissipation (Max): 46W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TSDSON-8-26
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001614096,448-BSZ0703LSATMA1TR,448-BSZ0703LSATMA1DKR,448-BSZ0703LSATMA1CT,BSZ0703LSATMA1-ND
Base Product Number: BSZ0703
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ0703LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ0703LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ0703LSATMA1
MOSFET N-CH 60V 40A TSDSON

MOSFET N-CH 60V 40A TSDSON

Supplier's Site
Mosfet, N-Ch, 60V, 40A, Tsdson-Fl Rohs Compliant Infineon - 82AH4495 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 40A, Tsdson-Fl Rohs Compliant Infineon
82AH4495
Mosfet, N-Ch, 60V, 40A, Tsdson-Fl Rohs Compliant Infineon 82AH4495
MOSFET, N-CH, 60V, 40A, TSDSON-FL ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 40A, TSDSON-FL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-BSZ0703LSATMA1TR-ND 278-BSZ0703LSATMA1 962350-BSZ0703LSATMA1 BSZ0703LSATMA1 82AH4495
Product Name Single FETs, MOSFETs 60V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 40A, Tsdson-Fl Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 Surface Mount TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data