Infineon Technologies AG Automotive 30V 11.1A 13.8A MOSFET Transistor BSZ0907ND

Description
Trans MOSFET N-CH 30V 11.1A/13.8A Automotive T/R Product overview: BSZ0907ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 11.1A, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 11.1A, 13.8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0907ND can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 11.1A/13.8A Automotive T/R Product overview: BSZ0907ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 11.1A, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 11.1A, 13.8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0907ND can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 30V 11.1A 13.8A MOSFET Transistor
278-BSZ0907ND
Automotive 30V 11.1A 13.8A MOSFET Transistor 278-BSZ0907ND
Trans MOSFET N-CH 30V 11.1A/13.8A Automotive T/R Product overview: BSZ0907ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 11.1A, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 11.1A, 13.8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0907ND can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 11.1A/13.8A Automotive T/R Product overview: BSZ0907ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 11.1A, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 11.1A, 13.8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0907ND can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237446-BSZ0907ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237446-BSZ0907ND
Discrete Semiconductor Products 237446-BSZ0907ND
Manufacturer: Infineon Technologies Win Source Part Number: 237446-BSZ0907ND Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSZ0907ND ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 237446-BSZ0907ND
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSZ0907ND
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSZ0907ND 237446-BSZ0907ND
Product Name Automotive 30V 11.1A 13.8A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data