Infineon Technologies AG N-Channel SMD 12V 300V MOSFET Transistor BSZ088N03MSG

Description
BSZ088N03 - 12V-300V N-CHANNEL P / N-Channel 30 V 11A (Ta), 50A (Tc) 2.1W (Ta), 35W (Tc) Surface Mount PG-TSDSON-8 Product overview: BSZ088N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 12V, 300V, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ088N03MSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BSZ088N03 - 12V-300V N-CHANNEL P / N-Channel 30 V 11A (Ta), 50A (Tc) 2.1W (Ta), 35W (Tc) Surface Mount PG-TSDSON-8 Product overview: BSZ088N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 12V, 300V, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ088N03MSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 12V 300V MOSFET Transistor
285-BSZ088N03MSG
N-Channel SMD 12V 300V MOSFET Transistor 285-BSZ088N03MSG
BSZ088N03 - 12V-300V N-CHANNEL P / N-Channel 30 V 11A (Ta), 50A (Tc) 2.1W (Ta), 35W (Tc) Surface Mount PG-TSDSON-8 Product overview: BSZ088N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 12V, 300V, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ088N03MSG can be used for catalog matching and distributor lookup.

BSZ088N03 - 12V-300V N-CHANNEL P / N-Channel 30 V 11A (Ta), 50A (Tc) 2.1W (Ta), 35W (Tc) Surface Mount PG-TSDSON-8 Product overview: BSZ088N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 12V, 300V, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ088N03MSG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ088N03MSG - 1155001-BSZ088N03MSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ088N03MSG
1155001-BSZ088N03MSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ088N03MSG 1155001-BSZ088N03MSG
Manufacturer: Infineon Technologies Win Source Part Number: 1155001-BSZ088N03MSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1155001-BSZ088N03MSG
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now
Single FETs, MOSFETs - BSZ088N03MSG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSZ088N03MSG
Single FETs, MOSFETs BSZ088N03MSG
BSZ088N03 - 12V-300V N-CHANNEL P

BSZ088N03 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSZ088N03MSG 1155001-BSZ088N03MSG BSZ088N03MSG
Product Name N-Channel SMD 12V 300V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ088N03MSG Single FETs, MOSFETs
PD 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3 8-PowerTDFN
Packing Method Bulk
Unlock Full Specs
to access all available technical data