N-channel MOSFET in a TSDSON-8 package for switching applications, rated for a drain-source voltage of 30 V, continuous drain current of 40 A at 25°C, and pulsed drain current of 160 A. The device has a typical on-resistance of 5.8 mΩ at 10 V gate-source voltage and a total gate charge of 28 nC. It meets the AEC-Q101 standard for automotive applications and is RoHS compliant. Operating and storage temperature range is from -55°C to 150°C. Thermal resistance from junction to case is 2.2 K/W.
MOSFET N-Ch 30V 40A TSDSON-8 OptiMOS 3M
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSZ058N03MS G |
| Product Name | MOSFET |