Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ058N03MSG BSZ058N03MSG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154999-BSZ058N03MSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154999-BSZ058N03MSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ058N03MSG - 1154999-BSZ058N03MSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ058N03MSG
1154999-BSZ058N03MSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ058N03MSG 1154999-BSZ058N03MSG
Manufacturer: Infineon Technologies Win Source Part Number: 1154999-BSZ058N03MSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1154999-BSZ058N03MSG
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 12V 300V MOSFET Transistor
285-BSZ058N03MSG
N-Channel 12V 300V MOSFET Transistor 285-BSZ058N03MSG
BSZ058N03 - 12V-300V N-CHANNEL P Product overview: BSZ058N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ058N03MSG can be used for catalog matching and distributor lookup.

BSZ058N03 - 12V-300V N-CHANNEL P Product overview: BSZ058N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ058N03MSG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1154999-BSZ058N03MSG 285-BSZ058N03MSG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ058N03MSG N-Channel 12V 300V MOSFET Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
 - 2EDN8524GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1697446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers