Infineon Technologies AG Discrete Semiconductor Products BSZ0908ND

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237447-BSZ0908ND Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSZ0908ND ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237447-BSZ0908ND Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSZ0908ND ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237447-BSZ0908ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237447-BSZ0908ND
Discrete Semiconductor Products 237447-BSZ0908ND
Manufacturer: Infineon Technologies Win Source Part Number: 237447-BSZ0908ND Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSZ0908ND ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237447-BSZ0908ND
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSZ0908ND
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel Dual MOSFET Transistor
278-BSZ0908ND
N-Channel Dual MOSFET Transistor 278-BSZ0908ND
Dual N-channel OptiMOS™ MOSFET Product overview: BSZ0908ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0908ND can be used for catalog matching and distributor lookup.

Dual N-channel OptiMOS™ MOSFET Product overview: BSZ0908ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0908ND can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237447-BSZ0908ND 278-BSZ0908ND
Product Name Discrete Semiconductor Products N-Channel Dual MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 - BUK7M21-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 33000 milliamps
View Details
8 suppliers