OMEGA Engineering, Inc. Thermocouple/RTD CO1-T

Description
OMEGA ENGINEERING Sensors & Switches CO1-T
Description
OMEGA ENGINEERING Sensors & Switches CO1-T

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
OMEGA ENGINEERING Sensors & Switches CO1-T

OMEGA ENGINEERING Sensors & Switches CO1-T

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details