REOTEMP Instruments Corporation Thermocouple/RTD BHX1FPX1252.5X

Description
THERMOCOUPLE, CAST ALUMINUM, 1/2IN-NPT, 4-20MA, 316SS, 2.5IN. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, CAST ALUMINUM, 1/2IN-NPT, 4-20MA, 316SS, 2.5IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 96759431 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
96759431
Thermocouple/RTD 96759431
THERMOCOUPLE, CAST ALUMINUM, 1/2IN-NPT, 4-20MA, 316SS, 2.5IN. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, CAST ALUMINUM, 1/2IN-NPT, 4-20MA, 316SS, 2.5IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 96759431
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 8 inch (200 mm)
View Details