OMEGA Engineering, Inc. Thermocouple/RTD 5TC-TT-J-24-36

Description
(PRICE/PK OF 5)THERMOCOUPLE WIRE, TYPE J, 24AWG, 1M, THERMOCOUPLE WIRE TYPE:J, LENGTH - IMPERIAL:3.3FT, LENGTH - METRIC:1M, NO. OF MAX STRANDS X STRAND SIZE:-, WIRE GAUGE:24AWG, CONDUCTOR AREA CSA:-, PRODUCT RANGE:5TC, SERIES ROHS COMPLIANT: YES, (PRICE/P. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5)THERMOCOUPLE WIRE, TYPE J, 24AWG, 1M, THERMOCOUPLE WIRE TYPE:J, LENGTH - IMPERIAL:3.3FT, LENGTH - METRIC:1M, NO. OF MAX STRANDS X STRAND SIZE:-, WIRE GAUGE:24AWG, CONDUCTOR AREA CSA:-, PRODUCT RANGE:5TC, SERIES ROHS COMPLIANT: YES, (PRICE/P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109073631 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109073631
Thermocouple/RTD 109073631
(PRICE/PK OF 5)THERMOCOUPLE WIRE, TYPE J, 24AWG, 1M, THERMOCOUPLE WIRE TYPE:J, LENGTH - IMPERIAL:3.3FT, LENGTH - METRIC:1M, NO. OF MAX STRANDS X STRAND SIZE:-, WIRE GAUGE:24AWG, CONDUCTOR AREA CSA:-, PRODUCT RANGE:5TC, SERIES ROHS COMPLIANT: YES, (PRICE/P. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5)THERMOCOUPLE WIRE, TYPE J, 24AWG, 1M, THERMOCOUPLE WIRE TYPE:J, LENGTH - IMPERIAL:3.3FT, LENGTH - METRIC:1M, NO. OF MAX STRANDS X STRAND SIZE:-, WIRE GAUGE:24AWG, CONDUCTOR AREA CSA:-, PRODUCT RANGE:5TC, SERIES ROHS COMPLIANT: YES, (PRICE/P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109073631
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 158913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details