Johnson Controls, Inc. Thermocouple/RTD K15FS-36

Description
36"THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
36"THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 18602649 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
18602649
Thermocouple/RTD 18602649
36"THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY

36"THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 18602649
Product Name Thermocouple/RTD
Thermocouple Type N
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8047874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details