Radwell International Thermocouple/RTD 134568301

Description
THERMOCOUPLE, ITT, 36 INCH LENGTH, PUSH ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, ITT, 36 INCH LENGTH, PUSH ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 134568301 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
134568301
Thermocouple/RTD 134568301
THERMOCOUPLE, ITT, 36 INCH LENGTH, PUSH ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, ITT, 36 INCH LENGTH, PUSH ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 134568301
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Noble Metal Thermocouple Element - TENE - Durex Industries
Specs
Thermocouple Type B; S; R
Length 3 to 15 inch (76 to 381 mm)
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details