Big Chief, Inc. Thermocouple/RTD BC1508-15B264

Description
TEMPERATURE SENSOR MP PLUG. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SENSOR MP PLUG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 24415699 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
24415699
Thermocouple/RTD 24415699
TEMPERATURE SENSOR MP PLUG. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SENSOR MP PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 24415699
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Self-Contained, Spring-Loaded Elements and Optional Transmitters - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J (optional feature); K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4"
View Details
 - 6212259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details