Sealed Units Parts Co., Inc. (Supco) Thermocouple/RTD FLS301

Description
FLAME SENSOR, 1800 F MAX TEMP, 90 DEGREE OFFSET ANGLE, ALUMINA CERAMIC INSULATOR. FREE 2 YEAR RADWELL WARRANTY
Description
FLAME SENSOR, 1800 F MAX TEMP, 90 DEGREE OFFSET ANGLE, ALUMINA CERAMIC INSULATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 74053327 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
74053327
Thermocouple/RTD 74053327
FLAME SENSOR, 1800 F MAX TEMP, 90 DEGREE OFFSET ANGLE, ALUMINA CERAMIC INSULATOR. FREE 2 YEAR RADWELL WARRANTY

FLAME SENSOR, 1800 F MAX TEMP, 90 DEGREE OFFSET ANGLE, ALUMINA CERAMIC INSULATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 74053327
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple Adapter - 108A TCA/1J - Glas-Col, LLC
Specs
Thermocouple Type J
View Details