Artesyn Embedded Power Thermocouple/RTD 0068D21N00A025T26E5

Description
DISCOUNTINUED BY MANUFACTURER, SERIES 68, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SPRING LOADED STYLE, 316 SST, 2.5INCH IMMERSION LENGTH, 4INCH THERMOWELL, THREADE, 3/4 - 14 ANPT, FM EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
Description
DISCOUNTINUED BY MANUFACTURER, SERIES 68, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SPRING LOADED STYLE, 316 SST, 2.5INCH IMMERSION LENGTH, 4INCH THERMOWELL, THREADE, 3/4 - 14 ANPT, FM EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 97760311 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
97760311
Thermocouple/RTD 97760311
DISCOUNTINUED BY MANUFACTURER, SERIES 68, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SPRING LOADED STYLE, 316 SST, 2.5INCH IMMERSION LENGTH, 4INCH THERMOWELL, THREADE, 3/4 - 14 ANPT, FM EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY

DISCOUNTINUED BY MANUFACTURER, SERIES 68, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SPRING LOADED STYLE, 316 SST, 2.5INCH IMMERSION LENGTH, 4INCH THERMOWELL, THREADE, 3/4 - 14 ANPT, FM EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 97760311
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 7 inch (175 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details