Watlow® Thermocouple/RTD 70XJBGB048A

Description
RING TERMINAL TUBE AND WIRE THERMOCOUPLE, TYPE J, 48 INCH LENGTH STAINLESS STEEL BRAID COVERED LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY
Description
RING TERMINAL TUBE AND WIRE THERMOCOUPLE, TYPE J, 48 INCH LENGTH STAINLESS STEEL BRAID COVERED LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 207440677 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
207440677
Thermocouple/RTD 207440677
RING TERMINAL TUBE AND WIRE THERMOCOUPLE, TYPE J, 48 INCH LENGTH STAINLESS STEEL BRAID COVERED LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY

RING TERMINAL TUBE AND WIRE THERMOCOUPLE, TYPE J, 48 INCH LENGTH STAINLESS STEEL BRAID COVERED LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 207440677
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1236310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details