Watlow® Thermocouple/RTD 70XJSGC012A

Description
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 10 STUD SIZE/HOLE DIAMETER 0.196, 12 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 10 STUD SIZE/HOLE DIAMETER 0.196, 12 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 4882077 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
4882077
Thermocouple/RTD 4882077
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 10 STUD SIZE/HOLE DIAMETER 0.196, 12 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 10 STUD SIZE/HOLE DIAMETER 0.196, 12 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 4882077
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details