Artesyn Embedded Power Thermocouple/RTD 12P2536X042

Description
DISCONTINUED BY MANUFACTURER, INPUT MODULE, MODEL KJ3202X1-BA1, HIGH SIDE CARD, SERIES 2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INPUT MODULE, MODEL KJ3202X1-BA1, HIGH SIDE CARD, SERIES 2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 65551232 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
65551232
Thermocouple/RTD 65551232
DISCONTINUED BY MANUFACTURER, INPUT MODULE, MODEL KJ3202X1-BA1, HIGH SIDE CARD, SERIES 2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INPUT MODULE, MODEL KJ3202X1-BA1, HIGH SIDE CARD, SERIES 2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 65551232
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3342644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details