Exergen Corp. Thermocouple/RTD IRTC03T50F10C

Description
INFRARED TEMPERATURE SENSOR, SELF POWERED, -50 TO 550 F SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
INFRARED TEMPERATURE SENSOR, SELF POWERED, -50 TO 550 F SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 15716080 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
15716080
Thermocouple/RTD 15716080
INFRARED TEMPERATURE SENSOR, SELF POWERED, -50 TO 550 F SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

INFRARED TEMPERATURE SENSOR, SELF POWERED, -50 TO 550 F SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 15716080
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 4554286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple Adapter - 108A TCA/1J - Glas-Col, LLC
Specs
Thermocouple Type J
View Details