Invensys PLC Thermocouple/RTD ETD200-4

Description
TEMPERATURE SENSOR, 4 INCH DUCT, ACC: +/- 0.2C, 10K OHM THERMISTOR, I/NET, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SENSOR, 4 INCH DUCT, ACC: +/- 0.2C, 10K OHM THERMISTOR, I/NET, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 50951521 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
50951521
Thermocouple/RTD 50951521
TEMPERATURE SENSOR, 4 INCH DUCT, ACC: +/- 0.2C, 10K OHM THERMISTOR, I/NET, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SENSOR, 4 INCH DUCT, ACC: +/- 0.2C, 10K OHM THERMISTOR, I/NET, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 50951521
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details