Watlow® Thermocouple/RTD AFEM0AA020UJ020

Description
TEMPERATURE PROBE, AFEM0AA020UJ020. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE PROBE, AFEM0AA020UJ020. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 115719505 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
115719505
Thermocouple/RTD 115719505
TEMPERATURE PROBE, AFEM0AA020UJ020. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE PROBE, AFEM0AA020UJ020. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 115719505
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details