Watlow® Thermocouple/RTD 70XJFUD200A

Description
THERMAL COUPLE, TYPE J SERIES, 200 INCH LENGTH, 0.266 INCH HOLE DIA., STYLE 70, 24 AWG, RING CONNECTION, FLYING LENDS, UNGROUNDED ROUND TIP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL COUPLE, TYPE J SERIES, 200 INCH LENGTH, 0.266 INCH HOLE DIA., STYLE 70, 24 AWG, RING CONNECTION, FLYING LENDS, UNGROUNDED ROUND TIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 211100046 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
211100046
Thermocouple/RTD 211100046
THERMAL COUPLE, TYPE J SERIES, 200 INCH LENGTH, 0.266 INCH HOLE DIA., STYLE 70, 24 AWG, RING CONNECTION, FLYING LENDS, UNGROUNDED ROUND TIP. FREE 2 YEAR RADWELL WARRANTY

THERMAL COUPLE, TYPE J SERIES, 200 INCH LENGTH, 0.266 INCH HOLE DIA., STYLE 70, 24 AWG, RING CONNECTION, FLYING LENDS, UNGROUNDED ROUND TIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 211100046
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple - Cerite-III - Pyromation
Specs
Thermocouple Type K
Style Other (optional feature)
Insulation / Sheath Material Alumina; Magnesium Oxide
View Details
 - 3971517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details