ABB AB Thermocouple/RTD F91-V076

Description
THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 64300311 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
64300311
Thermocouple/RTD 64300311
THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 64300311
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3342638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details