Siemens Analytical Products Thermocouple/RTD 3RS1020-1DD20

Description
TEMPERATURE MONITORING RELAY PT100, OVERSHOOT 2 THRESHOLD VALUES, WIDTH 22.5 MM 0 °C TO 200 °C 24 V AC/DC 1 NO + 1 CO, LOAD AND QUIESCENT CURRENT SCREW TERMINAL !!!PHASED-OUT PRODUCT!!! THE PREFERRED SUCCESSOR IS 3RS2600-1BA30. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE MONITORING RELAY PT100, OVERSHOOT 2 THRESHOLD VALUES, WIDTH 22.5 MM 0 °C TO 200 °C 24 V AC/DC 1 NO + 1 CO, LOAD AND QUIESCENT CURRENT SCREW TERMINAL !!!PHASED-OUT PRODUCT!!! THE PREFERRED SUCCESSOR IS 3RS2600-1BA30. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 4383226 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
4383226
Thermocouple/RTD 4383226
TEMPERATURE MONITORING RELAY PT100, OVERSHOOT 2 THRESHOLD VALUES, WIDTH 22.5 MM 0 °C TO 200 °C 24 V AC/DC 1 NO + 1 CO, LOAD AND QUIESCENT CURRENT SCREW TERMINAL !!!PHASED-OUT PRODUCT!!! THE PREFERRED SUCCESSOR IS 3RS2600-1BA30. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE MONITORING RELAY PT100, OVERSHOOT 2 THRESHOLD VALUES, WIDTH 22.5 MM 0 °C TO 200 °C 24 V AC/DC 1 NO + 1 CO, LOAD AND QUIESCENT CURRENT SCREW TERMINAL !!!PHASED-OUT PRODUCT!!! THE PREFERRED SUCCESSOR IS 3RS2600-1BA30. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 4383226
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Spring-Loaded Element - Sensor with Connection Heads -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 3/16"-1/4"
Style Full Length 2-hole Insulator
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7621128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Adapter - 108A TCA/1K - Glas-Col, LLC
Specs
Thermocouple Type K
View Details