Danfoss Inc. Thermocouple/RTD 084Z8039

Description
PROCESS CONNECTIONS: G1/2 , ISO 228-1-A, TEMPERATURE RANGE [°C] [MIN]: -50, TEMPERATURE RANGE [°C] [MAX]: 200, INSERTION LENGTH [MM]: 100, SENSOR ELEMENT TYPE: PT, SENSOR ELEM. RESISTANCE [OHM]: 100, PROTECTION TUBE MATERIAL: AISI 316 TI. FREE 2 YEAR RADWELL WARRANTY
Description
PROCESS CONNECTIONS: G1/2 , ISO 228-1-A, TEMPERATURE RANGE [°C] [MIN]: -50, TEMPERATURE RANGE [°C] [MAX]: 200, INSERTION LENGTH [MM]: 100, SENSOR ELEMENT TYPE: PT, SENSOR ELEM. RESISTANCE [OHM]: 100, PROTECTION TUBE MATERIAL: AISI 316 TI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 39639470 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
39639470
Thermocouple/RTD 39639470
PROCESS CONNECTIONS: G1/2 , ISO 228-1-A, TEMPERATURE RANGE [°C] [MIN]: -50, TEMPERATURE RANGE [°C] [MAX]: 200, INSERTION LENGTH [MM]: 100, SENSOR ELEMENT TYPE: PT, SENSOR ELEM. RESISTANCE [OHM]: 100, PROTECTION TUBE MATERIAL: AISI 316 TI. FREE 2 YEAR RADWELL WARRANTY

PROCESS CONNECTIONS: G1/2 , ISO 228-1-A, TEMPERATURE RANGE [°C] [MIN]: -50, TEMPERATURE RANGE [°C] [MAX]: 200, INSERTION LENGTH [MM]: 100, SENSOR ELEMENT TYPE: PT, SENSOR ELEM. RESISTANCE [OHM]: 100, PROTECTION TUBE MATERIAL: AISI 316 TI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 39639470
Product Name Thermocouple/RTD
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details