Watlow® Thermocouple/RTD 70XJSGB060A

Description
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 8 STUD SIZE/HOLE DIAMETER 0.169, 60 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 8 STUD SIZE/HOLE DIAMETER 0.169, 60 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 11095448 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
11095448
Thermocouple/RTD 11095448
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 8 STUD SIZE/HOLE DIAMETER 0.169, 60 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 8 STUD SIZE/HOLE DIAMETER 0.169, 60 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 11095448
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 6118286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details