OMEGA Engineering, Inc. Thermocouple/RTD JMQSS-125U-6

Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.125; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.125; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 21506728 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
21506728
Thermocouple/RTD 21506728
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.125; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.125; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 21506728
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1314737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple Adapter - 108A TCA/1K - Glas-Col, LLC
Specs
Thermocouple Type K
View Details