Artesyn Embedded Power Thermocouple/RTD KL3031X1-BA1

Description
DISCONTINUED BY MANUFACTURER, RTD / RESISTANCE INPUT CHARM, DELTAV SERIES, 24 VDC AT 10 MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RTD / RESISTANCE INPUT CHARM, DELTAV SERIES, 24 VDC AT 10 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 124439199 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
124439199
Thermocouple/RTD 124439199
DISCONTINUED BY MANUFACTURER, RTD / RESISTANCE INPUT CHARM, DELTAV SERIES, 24 VDC AT 10 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RTD / RESISTANCE INPUT CHARM, DELTAV SERIES, 24 VDC AT 10 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 124439199
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Noble Metal Thermocouple Element - Industrial -  - Pyromation
Specs
Thermocouple Type B (optional feature); S (optional feature); R (optional feature)
Length 12 to 36 inch (305 to 914 mm)
Style Bare Wire (optional feature); Other (optional feature)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details