Exergen Corp. Thermocouple/RTD 118570

Description
INFRARED THERMOCOUPLE IRTC.3X-J-340F. FREE 2 YEAR RADWELL WARRANTY
Description
INFRARED THERMOCOUPLE IRTC.3X-J-340F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 37216 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
37216
Thermocouple/RTD 37216
INFRARED THERMOCOUPLE IRTC.3X-J-340F. FREE 2 YEAR RADWELL WARRANTY

INFRARED THERMOCOUPLE IRTC.3X-J-340F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 37216
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 2905036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (40 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details