Red Lion Controls, Inc. Thermocouple/RTD CUB5TCR0

Description
LCD TEMP PANEL METER, RANGE -50-1768 C,CUT-OUT 2.68X1.3,5 DIGIT,0.48 H , THERMOCOUPLE METER WITH REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
Description
LCD TEMP PANEL METER, RANGE -50-1768 C,CUT-OUT 2.68X1.3,5 DIGIT,0.48 H , THERMOCOUPLE METER WITH REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 2399530 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
2399530
Thermocouple/RTD 2399530
LCD TEMP PANEL METER, RANGE -50-1768 C,CUT-OUT 2.68X1.3,5 DIGIT,0.48 H , THERMOCOUPLE METER WITH REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY

LCD TEMP PANEL METER, RANGE -50-1768 C,CUT-OUT 2.68X1.3,5 DIGIT,0.48 H , THERMOCOUPLE METER WITH REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
RED LION CONTROLS Sensors & Switches CUB5TCR0

RED LION CONTROLS Sensors & Switches CUB5TCR0

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 2399530
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 159039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details