Exergen Corp. Thermocouple/RTD IRT/C.01-J-340F/170C

Description
ABS HOUSING, 1:1 FO, LIGHT DUTY MODEL, NYLON LOCKNUTS. FREE 2 YEAR RADWELL WARRANTY
Description
ABS HOUSING, 1:1 FO, LIGHT DUTY MODEL, NYLON LOCKNUTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 15715823 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
15715823
Thermocouple/RTD 15715823
ABS HOUSING, 1:1 FO, LIGHT DUTY MODEL, NYLON LOCKNUTS. FREE 2 YEAR RADWELL WARRANTY

ABS HOUSING, 1:1 FO, LIGHT DUTY MODEL, NYLON LOCKNUTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 15715823
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 5477865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details