Artesyn Embedded Power Thermocouple/RTD 0183D23K2N00A025T26E5

Description
DISCONTINUED BY MANUFACTURER, SERIES 183 THERMOCOUPLE SENSOR WITH THERMOWELL, 1/2INCH ENTRIES, SINGLE/UNGROUNDED SPRING L. SENSORS, COUPLE TYPE K, 0 TO 1150^C, 316 SST, 4INCH THERMOWELL, THREADED, 3/4 - 14 ANPT, TAPERED, 2.5INCH IMMERSION . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERIES 183 THERMOCOUPLE SENSOR WITH THERMOWELL, 1/2INCH ENTRIES, SINGLE/UNGROUNDED SPRING L. SENSORS, COUPLE TYPE K, 0 TO 1150^C, 316 SST, 4INCH THERMOWELL, THREADED, 3/4 - 14 ANPT, TAPERED, 2.5INCH IMMERSION . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 97760199 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
97760199
Thermocouple/RTD 97760199
DISCONTINUED BY MANUFACTURER, SERIES 183 THERMOCOUPLE SENSOR WITH THERMOWELL, 1/2INCH ENTRIES, SINGLE/UNGROUNDED SPRING L. SENSORS, COUPLE TYPE K, 0 TO 1150^C, 316 SST, 4INCH THERMOWELL, THREADED, 3/4 - 14 ANPT, TAPERED, 2.5INCH IMMERSION . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERIES 183 THERMOCOUPLE SENSOR WITH THERMOWELL, 1/2INCH ENTRIES, SINGLE/UNGROUNDED SPRING L. SENSORS, COUPLE TYPE K, 0 TO 1150^C, 316 SST, 4INCH THERMOWELL, THREADED, 3/4 - 14 ANPT, TAPERED, 2.5INCH IMMERSION . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 97760199
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Noble Metal Thermocouple Element - TENE - Durex Industries
Specs
Thermocouple Type B; S; R
Length 3 to 15 inch (76 to 381 mm)
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details