Grainger Industrial Supply Thermocouple/RTD 36GL02

Description
THERMOCOUPLE PLUG, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE PLUG, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 112831247 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
112831247
Thermocouple/RTD 112831247
THERMOCOUPLE PLUG, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE PLUG, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 112831247
Product Name Thermocouple/RTD
Thermocouple Type E; R
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details