Watlow® Thermocouple/RTD 20DJFGB096A

Description
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 96INCH LEAD LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 96INCH LEAD LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109650013 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109650013
Thermocouple/RTD 109650013
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 96INCH LEAD LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 96INCH LEAD LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109650013
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1365874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details