Grayhill, Inc. Thermocouple/RTD 73L-II420

Description
RTD INPUT MODULE, DUAL, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SUPPLY VOLTAGE:5VDC ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
RTD INPUT MODULE, DUAL, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SUPPLY VOLTAGE:5VDC ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 51604620 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
51604620
Thermocouple/RTD 51604620
RTD INPUT MODULE, DUAL, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SUPPLY VOLTAGE:5VDC ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RTD INPUT MODULE, DUAL, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SUPPLY VOLTAGE:5VDC ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 51604620
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 4 inch (100 mm)
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details