Automationdirect.com Thermocouple/RTD ETS50N-30-1001

Description
PROSENSE DIGITAL TEMPERATURE SENSOR, 1/2IN MALE NPT PROCESS CONNECTION, 30MM INSERTION LENGTH, -58 TO 302 DEG F, OUTPUT: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, OUTPUT 2: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, 4-DIGIT DISPLAY.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE DIGITAL TEMPERATURE SENSOR, 1/2IN MALE NPT PROCESS CONNECTION, 30MM INSERTION LENGTH, -58 TO 302 DEG F, OUTPUT: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, OUTPUT 2: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, 4-DIGIT DISPLAY.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 92336096 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
92336096
Thermocouple/RTD 92336096
PROSENSE DIGITAL TEMPERATURE SENSOR, 1/2IN MALE NPT PROCESS CONNECTION, 30MM INSERTION LENGTH, -58 TO 302 DEG F, OUTPUT: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, OUTPUT 2: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, 4-DIGIT DISPLAY.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE DIGITAL TEMPERATURE SENSOR, 1/2IN MALE NPT PROCESS CONNECTION, 30MM INSERTION LENGTH, -58 TO 302 DEG F, OUTPUT: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, OUTPUT 2: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, 4-DIGIT DISPLAY.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 92336096
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4441231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details