OMEGA Engineering, Inc. Thermocouple/RTD HSRTD-3-100-B-40-E

Description
RTD SENSOR, CLASS B DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-60¦C; SENSING TEMPERATURE MAX:260¦C; RESISTANCE:100OHM; PRODUCT RANGE:HSRTD SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RTD SENSOR, CLASS B DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-60¦C; SENSING TEMPERATURE MAX:260¦C; RESISTANCE:100OHM; PRODUCT RANGE:HSRTD SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109143202 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109143202
Thermocouple/RTD 109143202
RTD SENSOR, CLASS B DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-60¦C; SENSING TEMPERATURE MAX:260¦C; RESISTANCE:100OHM; PRODUCT RANGE:HSRTD SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RTD SENSOR, CLASS B DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-60¦C; SENSING TEMPERATURE MAX:260¦C; RESISTANCE:100OHM; PRODUCT RANGE:HSRTD SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109143202
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3242415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details