OMEGA Engineering, Inc. Thermocouple/RTD 5SC-TT-K-30-36

Description
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-; GENDER:PLUG ROHS COM. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-; GENDER:PLUG ROHS COM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 43956487 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
43956487
Thermocouple/RTD 43956487
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-; GENDER:PLUG ROHS COM. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-; GENDER:PLUG ROHS COM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 43956487
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Insulated Wire Type Thermocouple -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature)
Gauge 20
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
 - 5477332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (50 mm)
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details