Absolute Process Instruments, Inc. Thermocouple/RTD API 4130 G L C 0-1650C 115V

Description
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE C, 0-1650 C TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE C, 0-1650 C TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 67598010 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
67598010
Thermocouple/RTD 67598010
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE C, 0-1650 C TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY

TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE C, 0-1650 C TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 67598010
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4071343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details