OMEGA Engineering, Inc. Thermocouple/RTD 88302K

Description
THERMOCOUPLE FOR LAYERED SURFACE, THIN LEAF, HANDHELD, TYPE K, 0 °C TO 210 °C (32 °F TO 410 °F), MINIATURE CONNECTOR, ANSI, OVERALL FOIL LENGTH 4.44 ", 88000-THINFOIL SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE FOR LAYERED SURFACE, THIN LEAF, HANDHELD, TYPE K, 0 °C TO 210 °C (32 °F TO 410 °F), MINIATURE CONNECTOR, ANSI, OVERALL FOIL LENGTH 4.44 ", 88000-THINFOIL SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109136011 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109136011
Thermocouple/RTD 109136011
THERMOCOUPLE FOR LAYERED SURFACE, THIN LEAF, HANDHELD, TYPE K, 0 °C TO 210 °C (32 °F TO 410 °F), MINIATURE CONNECTOR, ANSI, OVERALL FOIL LENGTH 4.44 ", 88000-THINFOIL SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE FOR LAYERED SURFACE, THIN LEAF, HANDHELD, TYPE K, 0 °C TO 210 °C (32 °F TO 410 °F), MINIATURE CONNECTOR, ANSI, OVERALL FOIL LENGTH 4.44 ", 88000-THINFOIL SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109136011
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
 - 3241721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details