Siemens Analytical Products Thermocouple/RTD 544-578

Description
ROOM TEMPERATURE SENSOR RTD, 1000 OHM, -40-240 F. FREE 2 YEAR RADWELL WARRANTY
Description
ROOM TEMPERATURE SENSOR RTD, 1000 OHM, -40-240 F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 20933857 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
20933857
Thermocouple/RTD 20933857
ROOM TEMPERATURE SENSOR RTD, 1000 OHM, -40-240 F. FREE 2 YEAR RADWELL WARRANTY

ROOM TEMPERATURE SENSOR RTD, 1000 OHM, -40-240 F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 20933857
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details